Bonomi North America, Inc. 4" 2-Way, 3 pc. Stainless Steel Ball Valve 8P0203-4

Description
4" 2-Way, 3 pc. Stainless Steel Ball Valve for Steam w/ BW ends & Double Acting Pneumatic Actuator
Request a Quote Datasheet
Description
4" 2-Way, 3 pc. Stainless Steel Ball Valve for Steam w/ BW ends & Double Acting Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Charlotte, NC, United States
4" 2-Way, 3 pc. Stainless Steel Ball Valve
8P0203-4
4" 2-Way, 3 pc. Stainless Steel Ball Valve 8P0203-4
4" 2-Way, 3 pc. Stainless Steel Ball Valve for Steam w/ BW ends & Double Acting Pneumatic Actuator

4" 2-Way, 3 pc. Stainless Steel Ball Valve for Steam w/ BW ends & Double Acting Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8P0203-4
Product Name 4" 2-Way, 3 pc. Stainless Steel Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Steam; Air
Valve Size 4.00 inch (101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Steam
View Details
2
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Full Port Brass Ball Valve - 250N-1/2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details