Bonomi North America, Inc. 3" 2-Way, 3 pc. Carbon Steel Ball Valve 8P0202-3

Description
3" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ SW ends & Spring Return Pneumatic Actuator
Request a Quote Datasheet
Description
3" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ SW ends & Spring Return Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Charlotte, NC, United States
3" 2-Way, 3 pc. Carbon Steel Ball Valve
8P0202-3
3" 2-Way, 3 pc. Carbon Steel Ball Valve 8P0202-3
3" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ SW ends & Spring Return Pneumatic Actuator

3" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ SW ends & Spring Return Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8P0202-3
Product Name 3" 2-Way, 3 pc. Carbon Steel Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Steam; Air
Valve Size 3.00 inch (76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port 3 pc. Carbon Steel Ball Valve - 610LL-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Media Steam
View Details
0.5
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Steam
View Details
High Flow Rate Brass Spring Loaded Foot Valve - 110102-1/2 - Bonomi North America, Inc.
Specs
Valve Type Foot Valve; Check
Primary Material Brass / Bronze
Valve Size 0.50 inch (12.70 mm)
View Details