0.375" Direct Mount T-Ported 3-Way, Lead-Free Brass NPT Ball Valve & Spring Return Pneumatic Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8P0131LF-3/8 |
| Product Name | 0.375" Direct Mount T-Ported 3-Way, Lead-Free Brass NPT Ball Valve |
| Valve Type | Ball |
| Primary Material | Aluminum; Brass / Bronze |
| Media | Water; Gas; Air |
| Valve Size | 0.38 inch (9.52 mm) |
| Maximum Pressure | 600.00 psi (422 m H2O) |