Bonomi North America, Inc. 4" 2-Way, 3 pc. Carbon Steel Ball Valve 8E710085-021-4

Description
4" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ NPT ends & 12VDC Plastic Modulating Electric Actuator
Request a Quote Datasheet
Description
4" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ NPT ends & 12VDC Plastic Modulating Electric Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Charlotte, NC, United States
4" 2-Way, 3 pc. Carbon Steel Ball Valve
8E710085-021-4
4" 2-Way, 3 pc. Carbon Steel Ball Valve 8E710085-021-4
4" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ NPT ends & 12VDC Plastic Modulating Electric Actuator

4" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ NPT ends & 12VDC Plastic Modulating Electric Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8E710085-021-4
Product Name 4" 2-Way, 3 pc. Carbon Steel Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Steam; Air
Valve Size 4.00 inch (101.60 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Steel FNPT Threaded Ball Valve - 3000-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Full Port Chrome Plated Brass Ball Valve - 171MCR-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details