Bonomi North America, Inc. 1.25" 2-Way, 3 pc. Carbon Steel Ball Valve 8E710065-003-1-1/4

Description
1.25" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ BW ends & 100-240VAC Plastic On/Off Electric Actuator
Request a Quote Datasheet
Description
1.25" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ BW ends & 100-240VAC Plastic On/Off Electric Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.25
Charlotte, NC, United States
1.25" 2-Way, 3 pc. Carbon Steel Ball Valve
8E710065-003-1-1/4
1.25" 2-Way, 3 pc. Carbon Steel Ball Valve 8E710065-003-1-1/4
1.25" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ BW ends & 100-240VAC Plastic On/Off Electric Actuator

1.25" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ BW ends & 100-240VAC Plastic On/Off Electric Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8E710065-003-1-1/4
Product Name 1.25" 2-Way, 3 pc. Carbon Steel Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Steam; Air
Valve Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 253N-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
3-Way Reduced Port L-ported Lead Free Brass Ball Valve - 365NLF-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details