Bonomi North America, Inc. 6" 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve 8E082-023-6

Description
6" 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve & 100-240VAC Plastic Modulating Electric Actuator
Request a Quote Datasheet
Description
6" 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve & 100-240VAC Plastic Modulating Electric Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Charlotte, NC, United States
6" 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve
8E082-023-6
6" 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve 8E082-023-6
6" 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve & 100-240VAC Plastic Modulating Electric Actuator

6" 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve & 100-240VAC Plastic Modulating Electric Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8E082-023-6
Product Name 6" 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 6.00 inch (152.40 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
1.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
3-Way Reduced Port T-ported Brass Ball Valve - 355NSRL-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Oval Handle for Brass Ball Valve - 6120-3/8 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.38 inch (9.52 mm)
View Details