3" 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve & 12VDC Plastic Modulating Electric Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8E082-021-3 |
| Product Name | 3" 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve |
| Valve Type | Ball |
| Primary Material | Aluminum; Brass / Bronze |
| Media | Water; Gas; Air |
| Valve Size | 3.00 inch (76.20 mm) |
| Maximum Pressure | 600.00 psi (422 m H2O) |