Bonomi North America, Inc. 2" 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve 8E082-002-2

Description
2" 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve & 24V AC/DC Plastic On/Off Electric Actuator
Request a Quote Datasheet
Description
2" 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve & 24V AC/DC Plastic On/Off Electric Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Charlotte, NC, United States
2" 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve
8E082-002-2
2" 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve 8E082-002-2
2" 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve & 24V AC/DC Plastic On/Off Electric Actuator

2" 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve & 24V AC/DC Plastic On/Off Electric Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8E082-002-2
Product Name 2" 2-Way, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

2
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
2.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Deadman Spring Return Lever Full Port Stainless Steel Ball Valve - 2200SRL-3/8 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details