2" Direct Mount 2-Way, 3 Pc. Stainless Steel Ball Valve w/ BW ends & 100-240VAC Plastic On/Off Electric Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8E0722-003-2 |
| Product Name | 2" Direct Mount 2-Way, 3 Pc. Stainless Steel Ball Valve |
| Valve Type | Ball |
| Primary Material | Aluminum; Brass / Bronze; Stainless Steel |
| Media | Water; Gas; Air |
| Valve Size | 2.00 inch (50.80 mm) |