0.5" Direct Mount L-Ported 3-Way, Stainless Steel NPT Reduced Port Ball Valve & 24V AC/DC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8E070-012-1/2 |
| Product Name | 0.5" Direct Mount L-Ported 3-Way, Stainless Steel NPT Reduced Port Ball Valve |
| Valve Type | Ball |
| Primary Material | Aluminum; Brass / Bronze; Stainless Steel |
| Media | Water; Gas; Air |
| Valve Size | 0.50 inch (12.70 mm) |
| Maximum Pressure | 600.00 psi (422 m H2O) |