2" Direct Mount 2-Way, Brass w/ SS Trim NPT Ball Valve & 100-240VAC Plastic On/Off Electric Actuator w/ Fail-Safe Battery Backup
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8E068-013-2 |
| Product Name | 2" Direct Mount 2-Way, Brass w/ SS Trim NPT Ball Valve |
| Valve Type | Ball |
| Primary Material | Aluminum; Brass / Bronze |
| Media | Water; Gas; Air |
| Valve Size | 2.00 inch (50.80 mm) |
| Maximum Pressure | 600.00 psi (422 m H2O) |