Bonomi North America, Inc. 2" Direct Mount 2-Way, Brass NPT Ball Valve 8E064LF-021-2

Description
2" Direct Mount 2-Way, Brass NPT Ball Valve & 12VDC Plastic Modulating Electric Actuator
Request a Quote
Description
2" Direct Mount 2-Way, Brass NPT Ball Valve & 12VDC Plastic Modulating Electric Actuator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2
Charlotte, NC, United States
2" Direct Mount 2-Way, Brass NPT Ball Valve
8E064LF-021-2
2" Direct Mount 2-Way, Brass NPT Ball Valve 8E064LF-021-2
2" Direct Mount 2-Way, Brass NPT Ball Valve & 12VDC Plastic Modulating Electric Actuator

2" Direct Mount 2-Way, Brass NPT Ball Valve & 12VDC Plastic Modulating Electric Actuator

Supplier's Site

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8E064LF-021-2
Product Name 2" Direct Mount 2-Way, Brass NPT Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 161N-4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3-Way Reduced Port T-ported Brass Ball Valve - 355N-3/8 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Chrome Plated Brass Ball Valve - 171NCR-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Stainless Steel FNPT Threaded Ball Valve - 3100-1 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details