0.25" Direct Mount 2-Way, Brass NPT Ball Valve & 24V AC/DC Plastic Modulating Electric Actuator
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 8E064-022-1/4 |
| Product Name | 0.25" Direct Mount 2-Way, Brass NPT Ball Valve |
| Valve Type | Ball |
| Primary Material | Aluminum; Brass / Bronze |
| Media | Water; Gas; Air |
| Valve Size | 0.25 inch (6.35 mm) |
| Maximum Pressure | 600.00 psi (422 m H2O) |