Bonomi North America, Inc. 2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve 8E0632-043-2

Description
2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts & BW ends & 100-240VAC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet
Description
2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts & BW ends & 100-240VAC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Charlotte, NC, United States
2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve
8E0632-043-2
2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve 8E0632-043-2
2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts & BW ends & 100-240VAC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup

2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve w/ Encapsulated Bolts & BW ends & 100-240VAC Plastic Modulating Electric Actuator w/ Fail-Safe Battery Backup

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8E0632-043-2
Product Name 2" Direct Mount 2-Way, 3 pc. Carbon Steel Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
High Flow Rate Spring Loaded Lead Free Brass Check Valve - 100612LF-3/4 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
Lever Operated Wafer-style Butterfly Valve - 530S-4 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 4.00 inch (101.60 mm)
View Details
2.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details