Bonitron, Inc. Ultracapacitor Tester M3628PUT-U07-110

Description
As ultracapacitors age, their Equivalent Series Resistance rises and their capacitance drops significantly below their original specification. These ultracapacitors typically need replacement to avoid process failure. Measuring the capacitance and Equivalent Series Resistance helps determine when these capacitors reach their end of life, avoiding both process failure and expensive, unnecessary preemptive replacement. The Bonitron M3628PUT allows the user to charge a capacitor or bank to a specified voltage, and then discharge the bank. The display will then show the calculated capacitance and Equivalent Series Resistance of the bank. Features Charges, discharges, and measures ultracapacitors Variable output voltage: 0 - 130 VDC Digital control interface Operates from standard 110-120VAC supply Tough impact and weather resistant case Advantages Accurate capacitance and Equivalent Series Resistance measurement Over-current and over-temperature protection Quickly charges and/or discharges ultracapacitors Portable case on wheels Benefits Measuring aging caps helps avoid preemptive replacement Quick verification of both new and stored ultracapacitors Decreases maintenance time and cost
Request a Quote Datasheet
Description
As ultracapacitors age, their Equivalent Series Resistance rises and their capacitance drops significantly below their original specification. These ultracapacitors typically need replacement to avoid process failure. Measuring the capacitance and Equivalent Series Resistance helps determine when these capacitors reach their end of life, avoiding both process failure and expensive, unnecessary preemptive replacement. The Bonitron M3628PUT allows the user to charge a capacitor or bank to a specified voltage, and then discharge the bank. The display will then show the calculated capacitance and Equivalent Series Resistance of the bank. Features Charges, discharges, and measures ultracapacitors Variable output voltage: 0 - 130 VDC Digital control interface Operates from standard 110-120VAC supply Tough impact and weather resistant case Advantages Accurate capacitance and Equivalent Series Resistance measurement Over-current and over-temperature protection Quickly charges and/or discharges ultracapacitors Portable case on wheels Benefits Measuring aging caps helps avoid preemptive replacement Quick verification of both new and stored ultracapacitors Decreases maintenance time and cost
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Ultracapacitor Tester
M3628PUT-U07-110
Ultracapacitor Tester M3628PUT-U07-110
As ultracapacitors age, their Equivalent Series Resistance rises and their capacitance drops significantly below their original specification. These ultracapacitors typically need replacement to avoid process failure. Measuring the capacitance and Equivalent Series Resistance helps determine when these capacitors reach their end of life, avoiding both process failure and expensive, unnecessary preemptive replacement. The Bonitron M3628PUT allows the user to charge a capacitor or bank to a specified voltage, and then discharge the bank. The display will then show the calculated capacitance and Equivalent Series Resistance of the bank. Features Charges, discharges, and measures ultracapacitors Variable output voltage: 0 - 130 VDC Digital control interface Operates from standard 110-120VAC supply Tough impact and weather resistant case Advantages Accurate capacitance and Equivalent Series Resistance measurement Over-current and over-temperature protection Quickly charges and/or discharges ultracapacitors Portable case on wheels Benefits Measuring aging caps helps avoid preemptive replacement Quick verification of both new and stored ultracapacitors Decreases maintenance time and cost

As ultracapacitors age, their Equivalent Series Resistance rises and their capacitance drops significantly below their original specification. These ultracapacitors typically need replacement to avoid process failure. Measuring the capacitance and Equivalent Series Resistance helps determine when these capacitors reach their end of life, avoiding both process failure and expensive, unnecessary preemptive replacement.

The Bonitron M3628PUT allows the user to charge a capacitor or bank to a specified voltage, and then discharge the bank. The display will then show the calculated capacitance and Equivalent Series Resistance of the bank.

Features

  • Charges, discharges, and measures ultracapacitors
  • Variable output voltage: 0 - 130 VDC
  • Digital control interface
  • Operates from standard 110-120VAC supply
  • Tough impact and weather resistant case

Advantages

  • Accurate capacitance and Equivalent Series Resistance measurement
  • Over-current and over-temperature protection
  • Quickly charges and/or discharges ultracapacitors
  • Portable case on wheels

Benefits

  • Measuring aging caps helps avoid preemptive replacement
  • Quick verification of both new and stored ultracapacitors
  • Decreases maintenance time and cost
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitance Testers
Product Number M3628PUT-U07-110
Product Name Ultracapacitor Tester
Unlock Full Specs
to access all available technical data

Similar Products

4 1/2 Digits Handheld Digital Multimeter - OWON OW18D/E - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Specs
Form Factor Handheld
Range 0.0020 to 200 microF
View Details
Precision Impedance Analyzer - 6515B - Wayne Kerr Electronics
Specs
Form Factor Bench top
View Details
SDRlab 122-16 Standard Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Standards and Certifications CE Marking
View Details
Milliohm and LCR Meters and Testers -  - Amprobe Test Tools
Specs
Form Factor Handheld
Range 2.00E-4 to 20000 microF
View Details