Bolton Technical RF Antennas BT974921

Description
Signal Boosting LPDA RF Antenna 600MHz ~ 960MHz, 1.71GHz ~ 2.2GHz 12dBi N Type Female Pole Mount
Datasheet
Description
Signal Boosting LPDA RF Antenna 600MHz ~ 960MHz, 1.71GHz ~ 2.2GHz 12dBi N Type Female Pole Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - BT974921 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BT974921
RF Antennas BT974921
Signal Boosting LPDA RF Antenna 600MHz ~ 960MHz, 1.71GHz ~ 2.2GHz 12dBi N Type Female Pole Mount

Signal Boosting LPDA RF Antenna 600MHz ~ 960MHz, 1.71GHz ~ 2.2GHz 12dBi N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number BT974921
Product Name RF Antennas
Applications Signal Boosting
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-580 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers