Bolton Technical RF Antennas BT512600

Description
Signal Boosting Dome RF Antenna 698MHz ~ 960MHz, 1.71MHz ~ 2.7MHz 2dBi, 5dBi N Type Female
Datasheet
Description
Signal Boosting Dome RF Antenna 698MHz ~ 960MHz, 1.71MHz ~ 2.7MHz 2dBi, 5dBi N Type Female
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - BT512600 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BT512600
RF Antennas BT512600
Signal Boosting Dome RF Antenna 698MHz ~ 960MHz, 1.71MHz ~ 2.7MHz 2dBi, 5dBi N Type Female

Signal Boosting Dome RF Antenna 698MHz ~ 960MHz, 1.71MHz ~ 2.7MHz 2dBi, 5dBi N Type Female

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number BT512600
Product Name RF Antennas
Applications Signal Boosting
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers