Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF POWER DIVIDERS AND RF POWER COMBINERS
BOLTON TECHNICAL
BT512440 -- RF POWER DIVIDERS/SPLITTERS
Bolton Technical
RF Power Dividers/Splitters
BT512440
Description
RF Power Divider 698 MHz ~ 2.7 GHz
Quarktwin Technology Ltd.
Done
Datasheet
Description
RF Power Divider 698 MHz ~ 2.7 GHz
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
BT512440
RF Power Dividers/Splitters
BT512440
RF Power Divider 698 MHz ~ 2.7 GHz
RF Power Divider 698 MHz ~ 2.7 GHz
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
RF Power Dividers and RF Power Combiners
Product Number
BT512440
Product Name
RF Power Dividers/Splitters
Frequency
698.00 to 2700.00 MHz
Unlock Full Specs
to access all available technical data
Similar Products
KRYTAR, Inc.
MLDD 4-Way Power Dividers 7020180
7020180
Specs
0º Power Divider Division:
4-Way
Frequency
2000.00 to 18000.00 MHz
Insertion Loss
2.00 dB
View Details
Knowles
DLI Brand Wilkinson Power Dividers
PDW06984
Specs
Category
Passive
Divider / Combiner Type
0º
0º Power Divider Division:
2-Way
View Details
3
suppliers
UIY Inc.
400 to 4000MHz – 2 Way Power Divider/Splitter
UIY2PD5055A
Specs
0º Power Divider Division:
2-Way
Package Type / Form Factor
Connectorized
Connectors
SMA; Type N; SMA, N
View Details
Skyworks Solutions, Inc.
5V QFN Rf Power Divider Splitter
APS3625RS34P8
Specs
Package Type / Form Factor
Tape & Reel (TR)
Frequency
50.00 to 1000.00 MHz
View Details
2
suppliers