Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF COUPLERS
BOLTON TECHNICAL
BT512402 -- RF DIRECTIONAL COUPLER
Bolton Technical
RF Directional Coupler
BT512402
Description
RF Directional Coupler 698MHz ~ 2.7GHz 200W
Quarktwin Technology Ltd.
Done
Datasheet
Description
RF Directional Coupler 698MHz ~ 2.7GHz 200W
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
BT512402
RF Directional Coupler
BT512402
RF Directional Coupler 698MHz ~ 2.7GHz 200W
RF Directional Coupler 698MHz ~ 2.7GHz 200W
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
RF Couplers
Product Number
BT512402
Product Name
RF Directional Coupler
RF Coupler Type
Uni-Directional
Unlock Full Specs
to access all available technical data
Similar Products
5o.com
Directional Coupler
5o5543153
Specs
RF Coupler Type
Uni-Directional
Frequency Range
2500.00 to 5200.00 MHz
Power
40.00 watts
View Details
Mini-Circuits
15.5 dB SMT Directional Coupler, 5 - 1000 MHz, 50Ω
ADC-15-4+
Specs
RF Coupler Type
Uni-Directional
Package Type
Surface Mount
Impedance
50 ohms
View Details
4
suppliers
kTB Solutions
Single Directional Couplers
NSDC-2000-4000-50
Specs
RF Coupler Type
Uni-Directional
Frequency Range
2000.00 to 4000.00 MHz
Power
50.00 watts
View Details
Knowles
RF Directional Coupler
FPC06881-T
Specs
RF Coupler Type
Uni-Directional
Package Type
Surface Mount; 3-SMD, No Lead
Frequency Range
0.00 to 25000.00 MHz
View Details