Bolton Technical RF Antennas BT512358

Description
Signal Boosting Dome RF Antenna 698MHz ~ 806MHz, 806MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 4GHz 2.2dBi, 3.5dBi, 4.5dBi, 6dBi N Type Female
Description
Signal Boosting Dome RF Antenna 698MHz ~ 806MHz, 806MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 4GHz 2.2dBi, 3.5dBi, 4.5dBi, 6dBi N Type Female

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - BT512358 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BT512358
RF Antennas BT512358
Signal Boosting Dome RF Antenna 698MHz ~ 806MHz, 806MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 4GHz 2.2dBi, 3.5dBi, 4.5dBi, 6dBi N Type Female

Signal Boosting Dome RF Antenna 698MHz ~ 806MHz, 806MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 4GHz 2.2dBi, 3.5dBi, 4.5dBi, 6dBi N Type Female

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number BT512358
Product Name RF Antennas
Applications Signal Boosting
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers