Bolton Technical RF Antennas BT151250

Description
LPDA RF Antenna
Description
LPDA RF Antenna

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - BT151250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BT151250
RF Antennas BT151250
LPDA RF Antenna

LPDA RF Antenna

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number BT151250
Product Name RF Antennas
Technology Type LPDA
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2367286-5 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, ISM, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details