Bolton Technical RF Antennas BT151038

Description
Signal Boosting Yagi RF Antenna 617MHz ~ 6GHz 7.5dBi, 7.5dBi, 9dBi, 9dBi, 7dBi N Type Female
Datasheet
Description
Signal Boosting Yagi RF Antenna 617MHz ~ 6GHz 7.5dBi, 7.5dBi, 9dBi, 9dBi, 7dBi N Type Female
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - BT151038 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BT151038
RF Antennas BT151038
Signal Boosting Yagi RF Antenna 617MHz ~ 6GHz 7.5dBi, 7.5dBi, 9dBi, 9dBi, 7dBi N Type Female

Signal Boosting Yagi RF Antenna 617MHz ~ 6GHz 7.5dBi, 7.5dBi, 9dBi, 9dBi, 7dBi N Type Female

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number BT151038
Product Name RF Antennas
Applications Signal Boosting
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers