Bolton Technical RF Antennas BT151021

Description
Signal Boosting Dome RF Antenna 617MHz ~ 806MHz, 806MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz N Type Female Ceiling Mount
Datasheet
Description
Signal Boosting Dome RF Antenna 617MHz ~ 806MHz, 806MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz N Type Female Ceiling Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - BT151021 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BT151021
RF Antennas BT151021
Signal Boosting Dome RF Antenna 617MHz ~ 806MHz, 806MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz N Type Female Ceiling Mount

Signal Boosting Dome RF Antenna 617MHz ~ 806MHz, 806MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.9GHz ~ 6GHz N Type Female Ceiling Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number BT151021
Product Name RF Antennas
Applications Signal Boosting
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers