Bolton Technical RF Antennas BT151014

Description
Signal Boosting Panel RF Antenna 617MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 4GHz, 4.9GHz ~ 6GHz 4dBi, 5dBi, 7dBi, 5.5dBi, 7dBi N Type Female Wall Mount
Datasheet
Description
Signal Boosting Panel RF Antenna 617MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 4GHz, 4.9GHz ~ 6GHz 4dBi, 5dBi, 7dBi, 5.5dBi, 7dBi N Type Female Wall Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - BT151014 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BT151014
RF Antennas BT151014
Signal Boosting Panel RF Antenna 617MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 4GHz, 4.9GHz ~ 6GHz 4dBi, 5dBi, 7dBi, 5.5dBi, 7dBi N Type Female Wall Mount

Signal Boosting Panel RF Antenna 617MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 3.4GHz ~ 4GHz, 4.9GHz ~ 6GHz 4dBi, 5dBi, 7dBi, 5.5dBi, 7dBi N Type Female Wall Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number BT151014
Product Name RF Antennas
Applications Signal Boosting
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers