BOGEN Magnetics GmbH Absolute Magnetic Sensor AKS16

Description
AKS16 can be used for linear measurements up to 256 mm in length and rotary measurements - radial and axial - up to 79 mm in diameter. The encoder provides both BISS-C or SSI as output plus incremental signal output in parallel. With a resolution of 18-20 bits this hollow shaft encoder surpasses typical shaft end applications many times over. With dimensions of 24.2 mm or 28 mm in length, 16 mm width and a height of 6.6 mm (Molex version) or 3.4 mm (FFC version) the AKS16 is very compact.
Datasheet
Description
AKS16 can be used for linear measurements up to 256 mm in length and rotary measurements - radial and axial - up to 79 mm in diameter. The encoder provides both BISS-C or SSI as output plus incremental signal output in parallel. With a resolution of 18-20 bits this hollow shaft encoder surpasses typical shaft end applications many times over. With dimensions of 24.2 mm or 28 mm in length, 16 mm width and a height of 6.6 mm (Molex version) or 3.4 mm (FFC version) the AKS16 is very compact.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absolute Magnetic Sensor AKS16 -  - BOGEN Magnetics GmbH
Berlin, Germany
Absolute Magnetic Sensor AKS16
Absolute Magnetic Sensor AKS16
AKS16 can be used for linear measurements up to 256 mm in length and rotary measurements - radial and axial - up to 79 mm in diameter. The encoder provides both BISS-C or SSI as output plus incremental signal output in parallel. With a resolution of 18-20 bits this hollow shaft encoder surpasses typical shaft end applications many times over. With dimensions of 24.2 mm or 28 mm in length, 16 mm width and a height of 6.6 mm (Molex version) or 3.4 mm (FFC version) the AKS16 is very compact.

AKS16 can be used for linear measurements up to 256 mm in length and rotary measurements - radial and axial - up to 79 mm in diameter. The encoder provides both BISS-C or SSI as output plus incremental signal output in parallel. With a resolution of 18-20 bits this hollow shaft encoder surpasses typical shaft end applications many times over. With dimensions of 24.2 mm or 28 mm in length, 16 mm width and a height of 6.6 mm (Molex version) or 3.4 mm (FFC version) the AKS16 is very compact.

Supplier's Site Datasheet

Technical Specifications

  BOGEN Magnetics GmbH
Product Category Magnetic Field Instruments
Product Name Absolute Magnetic Sensor AKS16
Device Type Magnetic Field Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Superconducting Magnet Systems - DryMag™ - Lake Shore Cryotronics, Inc.
Specs
Device Type Magnetic Field Sensor
Technology Superconducting
Form Factor Desktop / Module
View Details
Gauss Meter - PCE-G28 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Gaussmeter (Tesla Meter)
Form Factor Handheld
Output Other Digital
View Details
Gaussmeters - 6212057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
Output Digital Serial; RS232
View Details
Magnetic Pole Indicator - POLEIND01 - Master Magnetics, Inc.
Specs
Form Factor Handheld
Measurement Measures Direction
View Details