The HHG1392 Gauss meter offers a quick and reliable instrument to measure electromagnetic fields (EMF) in the 200 to 2000 milli Gauss or 20 to 200 micro Tesla range. The HHG1392 can measure and store measurements for downloading into a PC via RS232 with included software or operate real time for live viewing. This meter is used to measure electromagnetic fields (EMF) in the extremely low frequency (ELF) band of 30 to 300 Hz. The HHG1392 is an excellent tool for measuring electromagnetic field (EMF) radiation intensity of electrical transmission equipment, power lines, microwave ovens, air conditioners, refrigeration, computer monitors and video/audio devices.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Magnetic Field Instruments |
| Product Number | HHG1392 |
| Product Name | EMF Tester with Data Logging |
| Device Type | Gaussmeter (Tesla Meter) |
| Output | Digital Serial |
| Accuracy | 3.00 ±% Full Scale |
| Resolution | 0.1000 µG |