Bogen Communications, Inc. Generator, Tone; 120 VAC; 60 Hz; UL, CSA Listed TG4C

Description
120 VAC, 60 Hz Frequency Range, Model TG4C Multiple Tone Generator The TG4C is designed to produce four different types of tones for use as alarm or announcement signals in paging systems. Four tones: steady, pulsed alarm, slow whoop, and chime. Adjustable tone level and pitch. An audio signal can be routed through the TG4C to allow easy installation in paging systems. Power Requirements: 12-48 VDC at 30 mA (power supply not included). Dimensions: 63⁄4" width × 53⁄4" Height × 2" Depth. Weight: 3 lbs. It is capable of generating four distinct signals pulsed tone, slow whoop, repeating chime, and steady tone. Each of these four signals may be applied continuously or limited to a double burst (single burst only of the steady tone) for alarm signaling or pre-announcement. Signals are triggered by an external device that provides a contact closure. Both tone level and pitch are adjustable.
Description
120 VAC, 60 Hz Frequency Range, Model TG4C Multiple Tone Generator The TG4C is designed to produce four different types of tones for use as alarm or announcement signals in paging systems. Four tones: steady, pulsed alarm, slow whoop, and chime. Adjustable tone level and pitch. An audio signal can be routed through the TG4C to allow easy installation in paging systems. Power Requirements: 12-48 VDC at 30 mA (power supply not included). Dimensions: 63⁄4" width × 53⁄4" Height × 2" Depth. Weight: 3 lbs. It is capable of generating four distinct signals pulsed tone, slow whoop, repeating chime, and steady tone. Each of these four signals may be applied continuously or limited to a double burst (single burst only of the steady tone) for alarm signaling or pre-announcement. Signals are triggered by an external device that provides a contact closure. Both tone level and pitch are adjustable.

Suppliers

Company
Product
Description
Supplier Links
Generator, Tone; 120 VAC; 60 Hz; UL, CSA Listed - 70146624 - Allied Electronics, Inc.
Fort Worth, TX, USA
Generator, Tone; 120 VAC; 60 Hz; UL, CSA Listed
70146624
Generator, Tone; 120 VAC; 60 Hz; UL, CSA Listed 70146624
120 VAC, 60 Hz Frequency Range, Model TG4C Multiple Tone Generator The TG4C is designed to produce four different types of tones for use as alarm or announcement signals in paging systems. Four tones: steady, pulsed alarm, slow whoop, and chime. Adjustable tone level and pitch. An audio signal can be routed through the TG4C to allow easy installation in paging systems. Power Requirements: 12-48 VDC at 30 mA (power supply not included). Dimensions: 63⁄4" width × 53⁄4" Height × 2" Depth. Weight: 3 lbs. It is capable of generating four distinct signals pulsed tone, slow whoop, repeating chime, and steady tone. Each of these four signals may be applied continuously or limited to a double burst (single burst only of the steady tone) for alarm signaling or pre-announcement. Signals are triggered by an external device that provides a contact closure. Both tone level and pitch are adjustable.

120 VAC, 60 Hz Frequency Range, Model TG4C Multiple Tone Generator
The TG4C is designed to produce four different types of tones for use as alarm or announcement signals in paging systems. Four tones: steady, pulsed alarm, slow whoop, and chime. Adjustable tone level and pitch. An audio signal can be routed through the TG4C to allow easy installation in paging systems. Power Requirements: 12-48 VDC at 30 mA (power supply not included). Dimensions: 63⁄4" width × 53⁄4" Height × 2" Depth. Weight: 3 lbs.
It is capable of generating four distinct signals pulsed tone, slow whoop, repeating chime, and steady tone. Each of these four signals may be applied continuously or limited to a double burst (single burst only of the steady tone) for alarm signaling or pre-announcement. Signals are triggered by an external device that provides a contact closure. Both tone level and pitch are adjustable.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70146624
Product Name Generator, Tone; 120 VAC; 60 Hz; UL, CSA Listed
Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Hazloc Horn 24V DC Metal Horn - 855XM-HGMD30D - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 10 to 30 volts
View Details
Oxygen Enrichment Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
EM3 SelecTone® Extension Modules - EM3 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
Sounder Beacons - 1974680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Electronic
Mounting Side mount
Agency Approvals RoHS; RoHS Compliant
View Details