Bogen Communications, Inc. Accessory Type Bogen Communications TB8

Description
Accessory Type:Load Bearing T-Bar Support; For Use With:Cone Loudspeaker; Product Range:
Datasheet
Description
Accessory Type:Load Bearing T-Bar Support; For Use With:Cone Loudspeaker; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accessory Type Bogen Communications - 52T8722 - Newark, An Avnet Company
Chicago, IL, United States
Accessory Type Bogen Communications
52T8722
Accessory Type Bogen Communications 52T8722
Accessory Type:Load Bearing T-Bar Support; For Use With:Cone Loudspeaker; Product Range:

Accessory Type:Load Bearing T-Bar Support; For Use With:Cone Loudspeaker; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 52T8722
Product Name Accessory Type Bogen Communications
Application Cone Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

ASHH and ASUH Hazardous Location Amplified Speakers - ASHH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 526832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.54 inch (39 mm)
View Details
Speakers - 2603-CS53-00P24-07-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 240 Hz
Weight 55.00 g (1.94 oz)
View Details