Bogen Communications, Inc. Horn; 250 Hz to 14 kHz; 7.5 W (RMS) W; -22; 6 in. Dia.x 4 in. D; Plastic SPT5A

Description
250 Hz to 14 kHz Frequency Response, Model SPT5A Reflex Horn Loudspeakers The Bogen SPT15A and SP158A are high-intelligibility horns for paging systems. Their weatherproof, all metal construction features a unique all-purpose mounting bracket. SPT15A has a variable impedance selector switch for 25 V or 70 V line. 20 watts equalized power rating. Models SPT30A and SP308A are similar to the SPT15A and SP 158 A, with twice the power handling capability. Model SPT5A is a 7.5 watt speaker with variable impedance selection for 25 V or 70 V line.
Description
250 Hz to 14 kHz Frequency Response, Model SPT5A Reflex Horn Loudspeakers The Bogen SPT15A and SP158A are high-intelligibility horns for paging systems. Their weatherproof, all metal construction features a unique all-purpose mounting bracket. SPT15A has a variable impedance selector switch for 25 V or 70 V line. 20 watts equalized power rating. Models SPT30A and SP308A are similar to the SPT15A and SP 158 A, with twice the power handling capability. Model SPT5A is a 7.5 watt speaker with variable impedance selection for 25 V or 70 V line.

Suppliers

Company
Product
Description
Supplier Links
Horn; 250 Hz to 14 kHz; 7.5 W (RMS) W; -22; 6 in. Dia.x 4 in. D; Plastic - 70146592 - Allied Electronics, Inc.
Fort Worth, TX, USA
Horn; 250 Hz to 14 kHz; 7.5 W (RMS) W; -22; 6 in. Dia.x 4 in. D; Plastic
70146592
Horn; 250 Hz to 14 kHz; 7.5 W (RMS) W; -22; 6 in. Dia.x 4 in. D; Plastic 70146592
250 Hz to 14 kHz Frequency Response, Model SPT5A Reflex Horn Loudspeakers The Bogen SPT15A and SP158A are high-intelligibility horns for paging systems. Their weatherproof, all metal construction features a unique all-purpose mounting bracket. SPT15A has a variable impedance selector switch for 25 V or 70 V line. 20 watts equalized power rating. Models SPT30A and SP308A are similar to the SPT15A and SP 158 A, with twice the power handling capability. Model SPT5A is a 7.5 watt speaker with variable impedance selection for 25 V or 70 V line.

250 Hz to 14 kHz Frequency Response, Model SPT5A Reflex Horn Loudspeakers
The Bogen SPT15A and SP158A are high-intelligibility horns for paging systems. Their weatherproof, all metal construction features a unique all-purpose mounting bracket. SPT15A has a variable impedance selector switch for 25 V or 70 V line. 20 watts equalized power rating. Models SPT30A and SP308A are similar to the SPT15A and SP 158 A, with twice the power handling capability. Model SPT5A is a 7.5 watt speaker with variable impedance selection for 25 V or 70 V line.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70146592
Product Name Horn; 250 Hz to 14 kHz; 7.5 W (RMS) W; -22; 6 in. Dia.x 4 in. D; Plastic
Sound Level 105 dB
Unlock Full Specs
to access all available technical data

Similar Products

Model L General Alarm Sirens - L-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Alarm Type Siren
Mounting Surface,Wall
Sound Level 122 dB
View Details
Sounder Beacons - 2647900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Alarm
Agency Approvals RoHS; RoHS Compliant
View Details