Bogen Communications, Inc. Horn; 225 Hz to 14 kHz; 30 W; -22; 11 in. Dia.x 10-1/2 in. D; Plastic; 6 lbs. SPT30A

Description
225 Hz to 14 kHz Frequency Response, Model SP308A Reentrant Horn Loudspeakers The Bogen SPT15A and SP158A are high-intelligibility horns for paging systems. Their weatherproof, all metal construction features a unique all-purpose mounting bracket. SPT15A has a variable impedance selector switch for 25 V or 70 V line. 20 watts equalized power rating. Models SPT30A and SP308A are similar to the SPT15A and SP 158 A, with twice the power handling capability. Model SPT5A is a 7.5 watt speaker with variable impedance selection for 25 V or 70 V line.
Description
225 Hz to 14 kHz Frequency Response, Model SP308A Reentrant Horn Loudspeakers The Bogen SPT15A and SP158A are high-intelligibility horns for paging systems. Their weatherproof, all metal construction features a unique all-purpose mounting bracket. SPT15A has a variable impedance selector switch for 25 V or 70 V line. 20 watts equalized power rating. Models SPT30A and SP308A are similar to the SPT15A and SP 158 A, with twice the power handling capability. Model SPT5A is a 7.5 watt speaker with variable impedance selection for 25 V or 70 V line.

Suppliers

Company
Product
Description
Supplier Links
Horn; 225 Hz to 14 kHz; 30 W; -22; 11 in. Dia.x 10-1/2 in. D; Plastic; 6 lbs. - 70146590 - Allied Electronics, Inc.
Fort Worth, TX, USA
Horn; 225 Hz to 14 kHz; 30 W; -22; 11 in. Dia.x 10-1/2 in. D; Plastic; 6 lbs.
70146590
Horn; 225 Hz to 14 kHz; 30 W; -22; 11 in. Dia.x 10-1/2 in. D; Plastic; 6 lbs. 70146590
225 Hz to 14 kHz Frequency Response, Model SP308A Reentrant Horn Loudspeakers The Bogen SPT15A and SP158A are high-intelligibility horns for paging systems. Their weatherproof, all metal construction features a unique all-purpose mounting bracket. SPT15A has a variable impedance selector switch for 25 V or 70 V line. 20 watts equalized power rating. Models SPT30A and SP308A are similar to the SPT15A and SP 158 A, with twice the power handling capability. Model SPT5A is a 7.5 watt speaker with variable impedance selection for 25 V or 70 V line.

225 Hz to 14 kHz Frequency Response, Model SP308A Reentrant Horn Loudspeakers
The Bogen SPT15A and SP158A are high-intelligibility horns for paging systems. Their weatherproof, all metal construction features a unique all-purpose mounting bracket. SPT15A has a variable impedance selector switch for 25 V or 70 V line. 20 watts equalized power rating. Models SPT30A and SP308A are similar to the SPT15A and SP 158 A, with twice the power handling capability. Model SPT5A is a 7.5 watt speaker with variable impedance selection for 25 V or 70 V line.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70146590
Product Name Horn; 225 Hz to 14 kHz; 30 W; -22; 11 in. Dia.x 10-1/2 in. D; Plastic; 6 lbs.
Sound Level 125 dB
Unlock Full Specs
to access all available technical data

Similar Products

Haz Loc Metal Horn with Beacon 240V AC - 855XM-CGMA20DA4 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 240 volts
View Details
750 Series Electronic Sounders - 750A-NFC2-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
Sound Level 90 to 120 dB
View Details
Sounder Beacons - 2646072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Alarm
Agency Approvals RoHS; RoHS Compliant
Supply Voltage AC
View Details