Bogen Communications, Inc. Horn; 275 Hz to 14 kHz; 15 W; -22; 9 in. Dia.x 9-1/4 in. D; Plastic; 4-1/2 lbs. SPT15A

Description
275 Hz to 14 kHz Frequency Response, Model SP158A Reentrant Horn Loudspeakers The Bogen SPT15A and SP158A are high-intelligibility horns for paging systems. Their weatherproof, all metal construction features a unique all-purpose mounting bracket. SPT15A has a variable impedance selector switch for 25 V or 70 V line. 20 watts equalized power rating. Models SPT30A and SP308A are similar to the SPT15A and SP 158 A, with twice the power handling capability. Model SPT5A is a 7.5 watt speaker with variable impedance selection for 25 V or 70 V line.
Description
275 Hz to 14 kHz Frequency Response, Model SP158A Reentrant Horn Loudspeakers The Bogen SPT15A and SP158A are high-intelligibility horns for paging systems. Their weatherproof, all metal construction features a unique all-purpose mounting bracket. SPT15A has a variable impedance selector switch for 25 V or 70 V line. 20 watts equalized power rating. Models SPT30A and SP308A are similar to the SPT15A and SP 158 A, with twice the power handling capability. Model SPT5A is a 7.5 watt speaker with variable impedance selection for 25 V or 70 V line.

Suppliers

Company
Product
Description
Supplier Links
Horn; 275 Hz to 14 kHz; 15 W; -22; 9 in. Dia.x 9-1/4 in. D; Plastic; 4-1/2 lbs. - 70146588 - Allied Electronics, Inc.
Fort Worth, TX, USA
Horn; 275 Hz to 14 kHz; 15 W; -22; 9 in. Dia.x 9-1/4 in. D; Plastic; 4-1/2 lbs.
70146588
Horn; 275 Hz to 14 kHz; 15 W; -22; 9 in. Dia.x 9-1/4 in. D; Plastic; 4-1/2 lbs. 70146588
275 Hz to 14 kHz Frequency Response, Model SP158A Reentrant Horn Loudspeakers The Bogen SPT15A and SP158A are high-intelligibility horns for paging systems. Their weatherproof, all metal construction features a unique all-purpose mounting bracket. SPT15A has a variable impedance selector switch for 25 V or 70 V line. 20 watts equalized power rating. Models SPT30A and SP308A are similar to the SPT15A and SP 158 A, with twice the power handling capability. Model SPT5A is a 7.5 watt speaker with variable impedance selection for 25 V or 70 V line.

275 Hz to 14 kHz Frequency Response, Model SP158A Reentrant Horn Loudspeakers
The Bogen SPT15A and SP158A are high-intelligibility horns for paging systems. Their weatherproof, all metal construction features a unique all-purpose mounting bracket. SPT15A has a variable impedance selector switch for 25 V or 70 V line. 20 watts equalized power rating. Models SPT30A and SP308A are similar to the SPT15A and SP 158 A, with twice the power handling capability. Model SPT5A is a 7.5 watt speaker with variable impedance selection for 25 V or 70 V line.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70146588
Product Name Horn; 275 Hz to 14 kHz; 15 W; -22; 9 in. Dia.x 9-1/4 in. D; Plastic; 4-1/2 lbs.
Sound Level 121 dB
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details