BOGEN COMMUNICATIONS, INC.
SAH15 -- SPEAKER HORN, AMPLIFIED
Bogen Communications, Inc.
Speaker horn, amplified
SAH15
Description
Speaker horn, amplified
Description
Speaker horn, amplified
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
70146497 |
|
Product Name
|
Speaker horn, amplified |
|
Application
|
Paging
|
Unlock Full Specs
to access all available technical data
Similar Products
SPL
82 dB
Impedance
4 ohms
Frequency Response
20000 Hz
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
120 dB
Size
12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Features
Outdoor; Wireless
Maximum Power
40 watts
Application
MusicAudio
View Details
Americor Electronics, Ltd.
Application
Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details