Bogen Communications, Inc. Speaker;50Hz to 12kHz;8In.Dia.;Hanging Pendant;25/70V;35W;8 Ohms;95dB;6Oz. S86T725PG8WVK

Description
Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired It provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. Mounting holes have been provided for quick attachment of a transformer.
Datasheet
Description
Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired It provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. Mounting holes have been provided for quick attachment of a transformer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker;50Hz to 12kHz;8In.Dia.;Hanging Pendant;25/70V;35W;8 Ohms;95dB;6Oz. - 70146581 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker;50Hz to 12kHz;8In.Dia.;Hanging Pendant;25/70V;35W;8 Ohms;95dB;6Oz.
70146581
Speaker;50Hz to 12kHz;8In.Dia.;Hanging Pendant;25/70V;35W;8 Ohms;95dB;6Oz. 70146581
Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired It provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. Mounting holes have been provided for quick attachment of a transformer.

Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies

  • High quality, direct radiator speakers
  • 7 watts and 15 watts power handling capacity
  • Provision for quick attachment of transformer
  • Available with transformer mounted and wired
    It provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. Mounting holes have been provided for quick attachment of a transformer.
Supplier's Site
Speaker; Leaded Process Compatible Bogen Communications - 50F1905 - Newark, An Avnet Company
Chicago, IL, United States
Speaker; Leaded Process Compatible Bogen Communications
50F1905
Speaker; Leaded Process Compatible Bogen Communications 50F1905
SPEAKER; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No RoHS Compliant: No

SPEAKER; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Speakers Speakers
Product Number 70146581 50F1905
Product Name Speaker;50Hz to 12kHz;8In.Dia.;Hanging Pendant;25/70V;35W;8 Ohms;95dB;6Oz. Speaker; Leaded Process Compatible Bogen Communications
SPL 95 dB
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Speaker Drivers - 4318507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.74 inch (95 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details