Bogen Communications, Inc. Speaker, Ceiling; 70 Hz to 15 kHz; 8 In. Dia.; 4W; 8 Ohms; 96 dB S810T725

Description
Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies, 70 Hz to 15 kHz Frequency Response High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired It provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. The speakers are easy to install in ceiling grilles or wall baffles. Mounting holes have been provided for quick attachment of a transformer.
Description
Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies, 70 Hz to 15 kHz Frequency Response High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired It provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. The speakers are easy to install in ceiling grilles or wall baffles. Mounting holes have been provided for quick attachment of a transformer.

Suppliers

Company
Product
Description
Supplier Links
Speaker, Ceiling; 70 Hz to 15 kHz; 8 In. Dia.; 4W; 8 Ohms; 96 dB - 70146579 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Ceiling; 70 Hz to 15 kHz; 8 In. Dia.; 4W; 8 Ohms; 96 dB
70146579
Speaker, Ceiling; 70 Hz to 15 kHz; 8 In. Dia.; 4W; 8 Ohms; 96 dB 70146579
Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies, 70 Hz to 15 kHz Frequency Response High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired It provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. The speakers are easy to install in ceiling grilles or wall baffles. Mounting holes have been provided for quick attachment of a transformer.

Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies, 70 Hz to 15 kHz Frequency Response

  • High quality, direct radiator speakers
  • 7 watts and 15 watts power handling capacity
  • Provision for quick attachment of transformer
  • Available with transformer mounted and wired
    It provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. The speakers are easy to install in ceiling grilles or wall baffles. Mounting holes have been provided for quick attachment of a transformer.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70146579
Product Name Speaker, Ceiling; 70 Hz to 15 kHz; 8 In. Dia.; 4W; 8 Ohms; 96 dB
SPL 96 dB
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 512780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.52 inch (64 mm)
View Details
Round Speakers - CES270R140DA08MCPN800TR - Challenge Electronics
Specs
SPL 88 dB
Nominal Power 2 watts
Maximum Power 3 watts
View Details