Bogen Communications, Inc. Power Amplifier, 250W; Product Range Bogen Communications MT250D

Description
POWER AMPLIFIER, 250W; Product Range:-; Plug Type:- RoHS Compliant: No
Datasheet
Description
POWER AMPLIFIER, 250W; Product Range:-; Plug Type:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier, 250W; Product Range Bogen Communications - 12C1659 - Newark, An Avnet Company
Chicago, IL, United States
Power Amplifier, 250W; Product Range Bogen Communications
12C1659
Power Amplifier, 250W; Product Range Bogen Communications 12C1659
POWER AMPLIFIER, 250W; Product Range:-; Plug Type:- RoHS Compliant: No

POWER AMPLIFIER, 250W; Product Range:-; Plug Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Amplifiers and Preamplifiers
Product Number 12C1659
Product Name Power Amplifier, 250W; Product Range Bogen Communications
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Analog Input Monaural Class-D Speaker Amplifier - BD27400GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 26 dB
View Details
2 suppliers