Bogen Communications, Inc. Microphone, -76Db, Omni, 12Khz; Directivity Bogen Communications MGN-19

Description
MICROPHONE, -76DB, OMNI, 12KHZ; Directivity:Omnidire ctional; Output Impedance:400ohm; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-58 dB; Connector Type:-; Lead Length:-; Product Range:-; Device Type:Microphone RoHS Compliant: No
Datasheet
Description
MICROPHONE, -76DB, OMNI, 12KHZ; Directivity:Omnidire ctional; Output Impedance:400ohm; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-58 dB; Connector Type:-; Lead Length:-; Product Range:-; Device Type:Microphone RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone, -76Db, Omni, 12Khz; Directivity Bogen Communications - 90F1964 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, -76Db, Omni, 12Khz; Directivity Bogen Communications
90F1964
Microphone, -76Db, Omni, 12Khz; Directivity Bogen Communications 90F1964
MICROPHONE, -76DB, OMNI, 12KHZ; Directivity:Omnidire ctional; Output Impedance:400ohm; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-58 dB; Connector Type:-; Lead Length:-; Product Range:-; Device Type:Microphone RoHS Compliant: No

MICROPHONE, -76DB, OMNI, 12KHZ; Directivity:Omnidirectional; Output Impedance:400ohm; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-58 dB; Connector Type:-; Lead Length:-; Product Range:-; Device Type:Microphone RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 90F1964
Product Name Microphone, -76Db, Omni, 12Khz; Directivity Bogen Communications
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Noise Canceling Microphones - CEM-N6029JAD473P1.9R - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details