Bogen Communications, Inc. Horn Loudspeaker, 15W, 275Hz-14Khz; Product Range Bogen Communications HS15EZ

Description
HORN LOUDSPEAKER, 15W, 275HZ-14KHZ; Product Range:- RoHS Compliant: No
Datasheet
Description
HORN LOUDSPEAKER, 15W, 275HZ-14KHZ; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horn Loudspeaker, 15W, 275Hz-14Khz; Product Range Bogen Communications - 20C6005 - Newark, An Avnet Company
Chicago, IL, United States
Horn Loudspeaker, 15W, 275Hz-14Khz; Product Range Bogen Communications
20C6005
Horn Loudspeaker, 15W, 275Hz-14Khz; Product Range Bogen Communications 20C6005
HORN LOUDSPEAKER, 15W, 275HZ-14KHZ; Product Range:- RoHS Compliant: No

HORN LOUDSPEAKER, 15W, 275HZ-14KHZ; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 20C6005
Product Name Horn Loudspeaker, 15W, 275Hz-14Khz; Product Range Bogen Communications
Unlock Full Specs
to access all available technical data

Similar Products

LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Speakers - 5350243 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 109 dB
View Details
Speakers - 2603-CAC42-02W95-37-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 950 Hz
View Details