Bogen Communications, Inc. Microphone, -72Db, Omni, 15Khz; Directivity Bogen Communications HDO100

Description
MICROPHONE, -72DB, OMNI, 15KHZ; Directivity:Omnidire ctional; Output Impedance:500ohm; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-72 dB; Connector Type:XLR; Lead Length:-; Product Range:-; Device Type:Microphone RoHS Compliant: No
Datasheet
Description
MICROPHONE, -72DB, OMNI, 15KHZ; Directivity:Omnidire ctional; Output Impedance:500ohm; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-72 dB; Connector Type:XLR; Lead Length:-; Product Range:-; Device Type:Microphone RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone, -72Db, Omni, 15Khz; Directivity Bogen Communications - 31C7923 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, -72Db, Omni, 15Khz; Directivity Bogen Communications
31C7923
Microphone, -72Db, Omni, 15Khz; Directivity Bogen Communications 31C7923
MICROPHONE, -72DB, OMNI, 15KHZ; Directivity:Omnidire ctional; Output Impedance:500ohm; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-72 dB; Connector Type:XLR; Lead Length:-; Product Range:-; Device Type:Microphone RoHS Compliant: No

MICROPHONE, -72DB, OMNI, 15KHZ; Directivity:Omnidirectional; Output Impedance:500ohm; Frequency Response Min:-; Frequency Response Max:-; Sensitivity:-72 dB; Connector Type:XLR; Lead Length:-; Product Range:-; Device Type:Microphone RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 31C7923
Product Name Microphone, -72Db, Omni, 15Khz; Directivity Bogen Communications
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Omnidirectional Microphones - CEM-OB6018JAD44343MR - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details