Bogen Communications, Inc. Goose Neck, 18 Semi-Rigid, Condenser, Uni-Directional Rohs Compliant Bogen Communications GCU250

Description
GOOSE NECK, 18 SEMI-RIGID, CONDENSER, UNI-DIRECTIONAL ROHS COMPLIANT: NO
Datasheet
Description
GOOSE NECK, 18 SEMI-RIGID, CONDENSER, UNI-DIRECTIONAL ROHS COMPLIANT: NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Goose Neck, 18 Semi-Rigid, Condenser, Uni-Directional Rohs Compliant Bogen Communications - 03K9176 - Newark, An Avnet Company
Chicago, IL, United States
Goose Neck, 18 Semi-Rigid, Condenser, Uni-Directional Rohs Compliant Bogen Communications
03K9176
Goose Neck, 18 Semi-Rigid, Condenser, Uni-Directional Rohs Compliant Bogen Communications 03K9176
GOOSE NECK, 18 SEMI-RIGID, CONDENSER, UNI-DIRECTIONAL ROHS COMPLIANT: NO

GOOSE NECK, 18 SEMI-RIGID, CONDENSER, UNI-DIRECTIONAL ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 03K9176
Product Name Goose Neck, 18 Semi-Rigid, Condenser, Uni-Directional Rohs Compliant Bogen Communications
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Noise Canceling Microphones - CEM-NF6027-2JAD443NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details