Bogen Communications, Inc. Ceiling Speaker Pair For Drop Ceilings; Product Range Bogen Communications CSD2X2

Description
Ceiling Speaker Pair for Drop Ceilings; Product Range:-; Transducer Function:Speaker
Datasheet
Description
Ceiling Speaker Pair for Drop Ceilings; Product Range:-; Transducer Function:Speaker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Speaker Pair For Drop Ceilings; Product Range Bogen Communications - 11M2929 - Newark, An Avnet Company
Chicago, IL, United States
Ceiling Speaker Pair For Drop Ceilings; Product Range Bogen Communications
11M2929
Ceiling Speaker Pair For Drop Ceilings; Product Range Bogen Communications 11M2929
Ceiling Speaker Pair for Drop Ceilings; Product Range:-; Transducer Function:Speaker

Ceiling Speaker Pair for Drop Ceilings; Product Range:-; Transducer Function:Speaker

Supplier's Site Datasheet
Speaker;95Hz to 20kHz;Treated Paper;70/25V;5W;94dB;100deg;10Oz. - 70146481 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker;95Hz to 20kHz;Treated Paper;70/25V;5W;94dB;100deg;10Oz.
70146481
Speaker;95Hz to 20kHz;Treated Paper;70/25V;5W;94dB;100deg;10Oz. 70146481
95 Hz to 20 KHz Frequency Response 94 dB Sound Pressure Level Drop-In Ceiling Speaker HFCS1 — Coaxial 2 way hi fi/deep bass response, 3⁄4" tweeter. OCS1 — Designed with magnetic liquid suspension, 3⁄4" tweeter. CSD1X2 — Non reflective white finish, included tile support rail, 10 oz. magnet. Bogen’s drop-in ceiling speaker is a full-range speaker that allows for fast and easy installation, which saves installation time, effort. It is a 2 ft. x 2 ft. speaker that fits perfectly into place in 2 ft.x 2 ft. ceiling frames - without needing to cut ceiling tiles or requiring the use of tile support rails. It can also be easily installed in 2 ft. x 4 ft. ceiling tiles-just make one cut to the ceiling tile, position the support rail, and drop the speaker into place.

95 Hz to 20 KHz Frequency Response 94 dB Sound Pressure Level Drop-In Ceiling Speaker
HFCS1 — Coaxial 2 way hi fi/deep bass response, 3⁄4" tweeter. OCS1 — Designed with magnetic liquid suspension, 3⁄4" tweeter. CSD1X2 — Non reflective white finish, included tile support rail, 10 oz. magnet.
Bogen’s drop-in ceiling speaker is a full-range speaker that allows for fast and easy installation, which saves installation time, effort. It is a 2 ft. x 2 ft. speaker that fits perfectly into place in 2 ft.x 2 ft. ceiling frames - without needing to cut ceiling tiles or requiring the use of tile support rails. It can also be easily installed in 2 ft. x 4 ft. ceiling tiles-just make one cut to the ceiling tile, position the support rail, and drop the speaker into place.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Speakers Speakers
Product Number 11M2929 70146481
Product Name Ceiling Speaker Pair For Drop Ceilings; Product Range Bogen Communications Speaker;95Hz to 20kHz;Treated Paper;70/25V;5W;94dB;100deg;10Oz.
SPL 94 dB
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Miniature Speakers - 276821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
Speakers - 2603-CS20-01P63-02-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 630 Hz
View Details