Bogen Communications, Inc. Self-Amplified Speaker, 125Hz-15Khz, 1W; Transformer Power Tappings Bogen Communications ASM1

Description
SELF-AMPLIFIED SPEAKER, 125HZ-15KHZ, 1W; Transformer Power Tappings:-; Frequency Response Min:125Hz; Frequency Response Max:15kHz; External Height:76.2mm; External Width:241.3mm; External Depth:-; Product Range:Easy Install Series
Datasheet
Description
SELF-AMPLIFIED SPEAKER, 125HZ-15KHZ, 1W; Transformer Power Tappings:-; Frequency Response Min:125Hz; Frequency Response Max:15kHz; External Height:76.2mm; External Width:241.3mm; External Depth:-; Product Range:Easy Install Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Amplified Speaker, 125Hz-15Khz, 1W; Transformer Power Tappings Bogen Communications - 75M0225 - Newark, An Avnet Company
Chicago, IL, United States
Self-Amplified Speaker, 125Hz-15Khz, 1W; Transformer Power Tappings Bogen Communications
75M0225
Self-Amplified Speaker, 125Hz-15Khz, 1W; Transformer Power Tappings Bogen Communications 75M0225
SELF-AMPLIFIED SPEAKER, 125HZ-15KHZ, 1W; Transformer Power Tappings:-; Frequency Response Min:125Hz; Frequency Response Max:15kHz; External Height:76.2mm; External Width:241.3mm; External Depth:-; Product Range:Easy Install Series

SELF-AMPLIFIED SPEAKER, 125HZ-15KHZ, 1W; Transformer Power Tappings:-; Frequency Response Min:125Hz; Frequency Response Max:15kHz; External Height:76.2mm; External Width:241.3mm; External Depth:-; Product Range:Easy Install Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 75M0225
Product Name Self-Amplified Speaker, 125Hz-15Khz, 1W; Transformer Power Tappings Bogen Communications
Frequency Response 125 to 15000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 8091111 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 112 dB
View Details
Home Audio, Outdoor Speaker - Voyager 7 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 150 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details