Bogen Communications, Inc. Amplified Speaker/horn; Product Range Bogen Communications AH-5A

Description
AMPLIFIED SPEAKER/HORN; Product Range:- RoHS Compliant: No
Datasheet
Description
AMPLIFIED SPEAKER/HORN; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplified Speaker/horn; Product Range Bogen Communications - 87F2710 - Newark, An Avnet Company
Chicago, IL, United States
Amplified Speaker/horn; Product Range Bogen Communications
87F2710
Amplified Speaker/horn; Product Range Bogen Communications 87F2710
AMPLIFIED SPEAKER/HORN; Product Range:- RoHS Compliant: No

AMPLIFIED SPEAKER/HORN; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 87F2710
Product Name Amplified Speaker/horn; Product Range Bogen Communications
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102775 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 93 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details