Bogen Communications, Inc. Self-Amplified Drop In Ceiling Speaker; Product Range Bogen Communications ACD2X2

Description
SELF-AMPLIFIED DROP IN CEILING SPEAKER; Product Range:-; Bandwidth:12kHz; External Depth:23.875"; Impedance:2000ohm; Sensitivity:125 mV rms RoHS Compliant: No
Datasheet
Description
SELF-AMPLIFIED DROP IN CEILING SPEAKER; Product Range:-; Bandwidth:12kHz; External Depth:23.875"; Impedance:2000ohm; Sensitivity:125 mV rms RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Amplified Drop In Ceiling Speaker; Product Range Bogen Communications - 28M7970 - Newark, An Avnet Company
Chicago, IL, United States
Self-Amplified Drop In Ceiling Speaker; Product Range Bogen Communications
28M7970
Self-Amplified Drop In Ceiling Speaker; Product Range Bogen Communications 28M7970
SELF-AMPLIFIED DROP IN CEILING SPEAKER; Product Range:-; Bandwidth:12kHz; External Depth:23.875"; Impedance:2000ohm; Sensitivity:125 mV rms RoHS Compliant: No

SELF-AMPLIFIED DROP IN CEILING SPEAKER; Product Range:-; Bandwidth:12kHz; External Depth:23.875"; Impedance:2000ohm; Sensitivity:125 mV rms RoHS Compliant: No

Supplier's Site Datasheet
Speaker;Self Amplified 2X2 Drop-In TileSpeaker; Recessed Volume Control - 70146509 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker;Self Amplified 2X2 Drop-In TileSpeaker; Recessed Volume Control
70146509
Speaker;Self Amplified 2X2 Drop-In TileSpeaker; Recessed Volume Control 70146509
Bogen's ACD2X2 Drop-In Ceiling Speaker is a full-range, 1-watt, self-amplified speaker that is quick and easy to install. Simply wire it and drop it into place. Available in off-white. Features For use with both 2 ft. × 2 ft. and 2 ft. × 4 ft. suspended tile ceilings (support rail crossbar included for 2 ft. × 4 ft. suspended tile ceilings) Finely perforated grille covers entire front of speaker Fully enclosed, industrial grade steel construction Self-contained 1 Watt amplifier

Bogen's ACD2X2 Drop-In Ceiling Speaker is a full-range, 1-watt, self-amplified speaker that is quick and easy to install. Simply wire it and drop it into place. Available in off-white.
Features

  • For use with both 2 ft. × 2 ft. and 2 ft. × 4 ft. suspended tile ceilings (support rail crossbar included for 2 ft. × 4 ft. suspended tile ceilings)
  • Finely perforated grille covers entire front of speaker
  • Fully enclosed, industrial grade steel construction
  • Self-contained 1 Watt amplifier
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Speakers Speakers
Product Number 28M7970 70146509
Product Name Self-Amplified Drop In Ceiling Speaker; Product Range Bogen Communications Speaker;Self Amplified 2X2 Drop-In TileSpeaker; Recessed Volume Control
Impedance 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Miniature Speakers - 102750 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
Speakers - 2603-CS28-01W75-06-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 750 Hz
View Details