Bogen Communications, Inc. Loudspeaker, 58Hz-17Khz, 16W, Black; Transformer Power Tappings Bogen Communications A2TBLK

Description
LOUDSPEAKER, 58HZ-17KHZ, 16W, BLACK; Transformer Power Tappings:4W, 8W @ 70V; Frequency Response Min:58Hz; Frequency Response Max:17kHz; External Height:-; External Width:228.6mm; External Depth:209.6mm; Product Range:A Series RoHS Compliant: No
Datasheet
Description
LOUDSPEAKER, 58HZ-17KHZ, 16W, BLACK; Transformer Power Tappings:4W, 8W @ 70V; Frequency Response Min:58Hz; Frequency Response Max:17kHz; External Height:-; External Width:228.6mm; External Depth:209.6mm; Product Range:A Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker, 58Hz-17Khz, 16W, Black; Transformer Power Tappings Bogen Communications - 03K5298 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker, 58Hz-17Khz, 16W, Black; Transformer Power Tappings Bogen Communications
03K5298
Loudspeaker, 58Hz-17Khz, 16W, Black; Transformer Power Tappings Bogen Communications 03K5298
LOUDSPEAKER, 58HZ-17KHZ, 16W, BLACK; Transformer Power Tappings:4W, 8W @ 70V; Frequency Response Min:58Hz; Frequency Response Max:17kHz; External Height:-; External Width:228.6mm; External Depth:209.6mm; Product Range:A Series RoHS Compliant: No

LOUDSPEAKER, 58HZ-17KHZ, 16W, BLACK; Transformer Power Tappings:4W, 8W @ 70V; Frequency Response Min:58Hz; Frequency Response Max:17kHz; External Height:-; External Width:228.6mm; External Depth:209.6mm; Product Range:A Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 03K5298
Product Name Loudspeaker, 58Hz-17Khz, 16W, Black; Transformer Power Tappings Bogen Communications
Frequency Response 58 to 17000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Miniature Speakers - 1176047 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Speakers - 2603-CAC40-04W110-08-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details