Biamp Systems, Ltd. S-Series Dual 15" Subwoofer S-215S

Description
The S-215S is a professional subwoofer system, designed to complement and extend the low frequency output of any SONUS full-range loudspeaker. Its rugged construction ensures an accurate acoustic response uncolored by enclosure resonance, as well as the ability to stand up to abusive road conditions. The S-215S is characterized by deep, dramatic bass and a fast transient response. Together, these qualities give the unit a punchy, but solid, foundational sonic signature. Its high power and low distortion enable it to provide precision sound reinforcement for musical styles ranging from classical and jazz, to house, dance, trance or rock, all with ease. The S-215S employs internal DYNA-TECH protection circuitry. Using only the power from the amplifier, DYNA-TECH actively prevents driver damage, even under severely abusive operating conditions. Equipped with threaded rigging fittings, Ergo-Grip transport han- dles, and a stand receptacle that extends to the bottom of the enclosure for extra stability, the S-215S meets the needs of rental companies, touring musicians, Mobile DJs and others seeking the best possible results at an affordable price. Loudspeaker Type: Subwoofer, vented bass - switchable hi-pass/parallel output Frequency Response: 40 Hz - 200 Hz (±2.3 dB) Max Input: 400W RMS, 1000W program Maximum Output: 120 dB continuous / 127 dB peak Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 360° H x 180° V Input Connection: (2) Neutrik NL4MP, (2) ¼-inch jack Rigging Provisions: Eight M10 threaded rigging fittings (four on each enclosure end) Weight: 89 lbs / 40.4 kg
Datasheet
Description
The S-215S is a professional subwoofer system, designed to complement and extend the low frequency output of any SONUS full-range loudspeaker. Its rugged construction ensures an accurate acoustic response uncolored by enclosure resonance, as well as the ability to stand up to abusive road conditions. The S-215S is characterized by deep, dramatic bass and a fast transient response. Together, these qualities give the unit a punchy, but solid, foundational sonic signature. Its high power and low distortion enable it to provide precision sound reinforcement for musical styles ranging from classical and jazz, to house, dance, trance or rock, all with ease. The S-215S employs internal DYNA-TECH protection circuitry. Using only the power from the amplifier, DYNA-TECH actively prevents driver damage, even under severely abusive operating conditions. Equipped with threaded rigging fittings, Ergo-Grip transport han- dles, and a stand receptacle that extends to the bottom of the enclosure for extra stability, the S-215S meets the needs of rental companies, touring musicians, Mobile DJs and others seeking the best possible results at an affordable price. Loudspeaker Type: Subwoofer, vented bass - switchable hi-pass/parallel output Frequency Response: 40 Hz - 200 Hz (±2.3 dB) Max Input: 400W RMS, 1000W program Maximum Output: 120 dB continuous / 127 dB peak Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 360° H x 180° V Input Connection: (2) Neutrik NL4MP, (2) ¼-inch jack Rigging Provisions: Eight M10 threaded rigging fittings (four on each enclosure end) Weight: 89 lbs / 40.4 kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S-Series Dual 15
Berlin, CT, USA
S-Series Dual 15" Subwoofer
53712
S-Series Dual 15" Subwoofer 53712
The S-215S is a professional subwoofer system, designed to complement and extend the low frequency output of any SONUS full-range loudspeaker. Its rugged construction ensures an accurate acoustic response uncolored by enclosure resonance, as well as the ability to stand up to abusive road conditions. The S-215S is characterized by deep, dramatic bass and a fast transient response. Together, these qualities give the unit a punchy, but solid, foundational sonic signature. Its high power and low distortion enable it to provide precision sound reinforcement for musical styles ranging from classical and jazz, to house, dance, trance or rock, all with ease. The S-215S employs internal DYNA-TECH protection circuitry. Using only the power from the amplifier, DYNA-TECH actively prevents driver damage, even under severely abusive operating conditions. Equipped with threaded rigging fittings, Ergo-Grip transport han- dles, and a stand receptacle that extends to the bottom of the enclosure for extra stability, the S-215S meets the needs of rental companies, touring musicians, Mobile DJs and others seeking the best possible results at an affordable price. Loudspeaker Type: Subwoofer, vented bass - switchable hi-pass/parallel output Frequency Response: 40 Hz - 200 Hz (±2.3 dB) Max Input: 400W RMS, 1000W program Maximum Output: 120 dB continuous / 127 dB peak Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 360° H x 180° V Input Connection: (2) Neutrik NL4MP, (2) ¼-inch jack Rigging Provisions: Eight M10 threaded rigging fittings (four on each enclosure end) Weight: 89 lbs / 40.4 kg

The S-215S is a professional subwoofer system, designed to complement and extend the low frequency output of any SONUS full-range loudspeaker.
Its rugged construction ensures an accurate acoustic response uncolored by enclosure resonance, as well as the ability to stand up to
abusive road conditions.
The S-215S is characterized by deep, dramatic bass and a fast transient response. Together, these qualities give the unit a punchy, but
solid, foundational sonic signature.
Its high power and low distortion enable it to provide precision sound
reinforcement for musical styles ranging from classical and jazz, to house,
dance, trance or rock, all with ease.
The S-215S employs internal DYNA-TECH protection circuitry. Using
only the power from the amplifier, DYNA-TECH actively prevents driver
damage, even under severely abusive operating conditions.
Equipped with threaded rigging fittings, Ergo-Grip transport han-
dles, and a stand receptacle that extends to the bottom of the enclosure for extra stability, the S-215S meets the needs of rental companies, touring musicians, Mobile DJs and others seeking the best possible results at an affordable price.
Loudspeaker Type: Subwoofer, vented bass - switchable hi-pass/parallel output
Frequency Response: 40 Hz - 200 Hz (±2.3 dB)
Max Input: 400W RMS, 1000W program
Maximum Output: 120 dB continuous / 127 dB peak
Nominal Impedance: 4 ohms
Nominal -6dB Beamwidth: 360° H x 180° V
Input Connection: (2) Neutrik NL4MP, (2) ¼-inch jack
Rigging Provisions: Eight M10 threaded rigging fittings (four on each enclosure end)
Weight: 89 lbs / 40.4 kg

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 53712
Product Name S-Series Dual 15" Subwoofer
SPL 127 dB
Nominal Power 400 watts
Sensitivity 97 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526996 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details