Bogen Communications, Inc. Loudspeaker, 58Hz-17Khz, 100W, Black; Transformer Power Tappings Bogen Communications A2BLK

Description
LOUDSPEAKER, 58HZ-17KHZ, 100W, BLACK; Transformer Power Tappings:-; Frequency Response Min:58Hz; Frequency Response Max:17kHz; External Height:-; External Width:228.6mm; External Depth:209.6mm; Product Range:A Series RoHS Compliant: No
Datasheet
Description
LOUDSPEAKER, 58HZ-17KHZ, 100W, BLACK; Transformer Power Tappings:-; Frequency Response Min:58Hz; Frequency Response Max:17kHz; External Height:-; External Width:228.6mm; External Depth:209.6mm; Product Range:A Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker, 58Hz-17Khz, 100W, Black; Transformer Power Tappings Bogen Communications - 81H4809 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker, 58Hz-17Khz, 100W, Black; Transformer Power Tappings Bogen Communications
81H4809
Loudspeaker, 58Hz-17Khz, 100W, Black; Transformer Power Tappings Bogen Communications 81H4809
LOUDSPEAKER, 58HZ-17KHZ, 100W, BLACK; Transformer Power Tappings:-; Frequency Response Min:58Hz; Frequency Response Max:17kHz; External Height:-; External Width:228.6mm; External Depth:209.6mm; Product Range:A Series RoHS Compliant: No

LOUDSPEAKER, 58HZ-17KHZ, 100W, BLACK; Transformer Power Tappings:-; Frequency Response Min:58Hz; Frequency Response Max:17kHz; External Height:-; External Width:228.6mm; External Depth:209.6mm; Product Range:A Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 81H4809
Product Name Loudspeaker, 58Hz-17Khz, 100W, Black; Transformer Power Tappings Bogen Communications
Frequency Response 58 to 17000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526950 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details