Bogen Communications, Inc. Loudspeaker, 55Hz-17.5Khz, 128W; Transformer Power Tappings Bogen Communications A12

Description
LOUDSPEAKER, 55HZ-17.5KHZ, 128W; Transformer Power Tappings:8W, 16W, 32W, 64W, 128W @ 70V; Frequency Response Min:55Hz; Frequency Response Max:17.5kHz; External Height:454.03mm; External Width:260.4mm; External Depth:298.5mm RoHS Compliant: No
Datasheet
Description
LOUDSPEAKER, 55HZ-17.5KHZ, 128W; Transformer Power Tappings:8W, 16W, 32W, 64W, 128W @ 70V; Frequency Response Min:55Hz; Frequency Response Max:17.5kHz; External Height:454.03mm; External Width:260.4mm; External Depth:298.5mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker, 55Hz-17.5Khz, 128W; Transformer Power Tappings Bogen Communications - 46P7482 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker, 55Hz-17.5Khz, 128W; Transformer Power Tappings Bogen Communications
46P7482
Loudspeaker, 55Hz-17.5Khz, 128W; Transformer Power Tappings Bogen Communications 46P7482
LOUDSPEAKER, 55HZ-17.5KHZ, 128W; Transformer Power Tappings:8W, 16W, 32W, 64W, 128W @ 70V; Frequency Response Min:55Hz; Frequency Response Max:17.5kHz; External Height:454.03mm; External Width:260.4mm; External Depth:298.5mm RoHS Compliant: No

LOUDSPEAKER, 55HZ-17.5KHZ, 128W; Transformer Power Tappings:8W, 16W, 32W, 64W, 128W @ 70V; Frequency Response Min:55Hz; Frequency Response Max:17.5kHz; External Height:454.03mm; External Width:260.4mm; External Depth:298.5mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 46P7482
Product Name Loudspeaker, 55Hz-17.5Khz, 128W; Transformer Power Tappings Bogen Communications
Frequency Response 55 to 17500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176048 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details