BOFA International Ltd. Fume Extractor, 230V; Air Volume Bofa SYSTEM 200

Description
FUME EXTRACTOR, 230V; Air Volume:90m3/h; Supply Voltage V AC:230V; Power Rating:-; Plug Type:EU, UK; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Depth:260mm; External Length / Height:380mm; External Width:260mm; Filtration
Datasheet
Description
FUME EXTRACTOR, 230V; Air Volume:90m3/h; Supply Voltage V AC:230V; Power Rating:-; Plug Type:EU, UK; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Depth:260mm; External Length / Height:380mm; External Width:260mm; Filtration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fume Extractor, 230V; Air Volume Bofa - 72AC6687 - Newark, An Avnet Company
Chicago, IL, United States
Fume Extractor, 230V; Air Volume Bofa
72AC6687
Fume Extractor, 230V; Air Volume Bofa 72AC6687
FUME EXTRACTOR, 230V; Air Volume:90m3/h; Supply Voltage V AC:230V; Power Rating:-; Plug Type:EU, UK; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Depth:260mm; External Length / Height:380mm; External Width:260mm; Filtration

FUME EXTRACTOR, 230V; Air Volume:90m3/h; Supply Voltage V AC:230V; Power Rating:-; Plug Type:EU, UK; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Depth:260mm; External Length / Height:380mm; External Width:260mm; Filtration

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 72AC6687
Product Name Fume Extractor, 230V; Air Volume Bofa
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Multi-Variable Adaptive Control -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details