Bodine Electric Company Gear Motor 729

Description
AC PARALLEL SHAFT GEARMOTOR, K-2 SERIES, 12:1 GEAR RATIO, 130 RPM, 24 OZ-IN, 1 PHASE, 115 VAC, 60 HZ, 0.11 AMP, 1/300 HP, KCI-24A2. FREE 2 YEAR RADWELL WARRANTY
Description
AC PARALLEL SHAFT GEARMOTOR, K-2 SERIES, 12:1 GEAR RATIO, 130 RPM, 24 OZ-IN, 1 PHASE, 115 VAC, 60 HZ, 0.11 AMP, 1/300 HP, KCI-24A2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 5977 - Radwell International
Willingboro, NJ, United States
Gear Motor
5977
Gear Motor 5977
AC PARALLEL SHAFT GEARMOTOR, K-2 SERIES, 12:1 GEAR RATIO, 130 RPM, 24 OZ-IN, 1 PHASE, 115 VAC, 60 HZ, 0.11 AMP, 1/300 HP, KCI-24A2. FREE 2 YEAR RADWELL WARRANTY

AC PARALLEL SHAFT GEARMOTOR, K-2 SERIES, 12:1 GEAR RATIO, 130 RPM, 24 OZ-IN, 1 PHASE, 115 VAC, 60 HZ, 0.11 AMP, 1/300 HP, KCI-24A2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 5977
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Geared Motor - PG63 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details
DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details