Bodine Electric Company Gear Motor 728

Description
AC PARALLEL SHAFT GEARMOTOR, K-2 SERIES, 6:1 GEAR RATIO, 260 RPM, 12 OZ-IN, 1 PHASE, 115 VAC, 60 HZ, 0.11 AMP, 1/300 HP, KCI-24A2. FREE 2 YEAR RADWELL WARRANTY
Description
AC PARALLEL SHAFT GEARMOTOR, K-2 SERIES, 6:1 GEAR RATIO, 260 RPM, 12 OZ-IN, 1 PHASE, 115 VAC, 60 HZ, 0.11 AMP, 1/300 HP, KCI-24A2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 98021919 - Radwell International
Willingboro, NJ, United States
Gear Motor
98021919
Gear Motor 98021919
AC PARALLEL SHAFT GEARMOTOR, K-2 SERIES, 6:1 GEAR RATIO, 260 RPM, 12 OZ-IN, 1 PHASE, 115 VAC, 60 HZ, 0.11 AMP, 1/300 HP, KCI-24A2. FREE 2 YEAR RADWELL WARRANTY

AC PARALLEL SHAFT GEARMOTOR, K-2 SERIES, 6:1 GEAR RATIO, 260 RPM, 12 OZ-IN, 1 PHASE, 115 VAC, 60 HZ, 0.11 AMP, 1/300 HP, KCI-24A2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 98021919
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Flat Motors Series 2610 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
 - PGM.WH50DR-25-13180D Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0268 HP
View Details
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1238...12PP...(2) - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.2 In-lbs (0.2000 kg-cm)
Gear Type Planetary
View Details